EN
  • EN
  • DE

BGA2001,115

Part No BGA2001,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER SOT-343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.8GHz
Gain 22dB
Noise Figure 1.3dB
RF Type Cellular, DECT, PHS, SATV
Supply Voltage - Operating 4.5V
Operating Supply Current 3mA to 6mA
Test Frequency 900MHz
Case / Package CMPAK-4
Win Source Part Number 1023286-BGA2001,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2001,115 CAD Model

Description

The BGA2001,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) monolithic microwave integrated circuit (MMIC) amplifier designed by NXP Semiconductors. This small-signal amplifier operates within a broad frequency range, making it an ideal choice for a wide array of applications in the RF domain. Its versatility and reliability are hallmarks of NXP's commitment to providing industry-leading components for RF signal amplification.

Key Features

  • Frequency Range: The BGA2001,115 operates effectively across a wide frequency range, ensuring its compatibility with various communication standards and applications.
  • Gain: It offers a high gain, which is a crucial parameter for amplifiers as it determines how much an input signal is amplified.
  • Low Noise Figure: The amplifier is designed with a low noise figure, minimizing the addition of unwanted noise to the signal, which is especially important in sensitive RF applications.
  • Power Efficiency: Power efficiency is a key consideration in modern electronics, and the BGA2001,115 is designed to consume minimal power, reducing the overall power requirements of the system it is used in.
  • Package: Housed in a compact SOT-363 package, the BGA2001,115 is suitable for space-constrained applications while still delivering robust performance.

Applications

  • Wireless Communication Systems
  • Global Positioning Systems (GPS)
  • Low Noise Block (LNB) Converters
  • Cable Modems
  • Set-Top Boxes
  • General Purpose RF Applications

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BGA2001,115 is no exception. Each amplifier undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. The reliability of this product under various conditions makes it a trusted choice for designers and engineers looking to integrate a robust signal amplification solution into their systems.

Whether you are developing applications for consumer electronics, automotive, or industrial markets, the BGA2001,115 from NXP offers the performance and reliability necessary to meet your signal amplification needs.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
NXP / Nexperia
BGU8823
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess