EN
  • EN
  • DE

BFU590GX

Part No BFU590GX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 8.5GHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features RF Transistor NPN 12V 200mA 8.5GHz 2W Surface Mount SC-73
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SC-73
Family Name BFU590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 934067975115, 568-11521-6, 568-11521-2, 568-11521-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864196-BFU590GX
Ultra Librarian 3D Model Ultra Librarian BFU590GX CAD Model

Description

The NXP BFU590GX is a high-performance NPN wideband silicon RF bipolar transistor designed to deliver exceptional performance for a wide range of applications. This versatile component is a perfect fit for high-frequency operations, making it an ideal choice for professional RF applications.

Key Features

  • Frequency Range: The BFU590GX operates at a wide frequency range, making it suitable for various applications in the RF domain.
  • High Gain: It offers high power gain, which is essential for amplification in communication systems.
  • Low Noise Figure: The low noise figure of this transistor ensures clear signal amplification with minimal distortion, which is crucial for high-fidelity applications.
  • High Transition Frequency: With its high transition frequency (fT), the BFU590GX can handle fast-switching applications and high-frequency signal processing.
  • Robustness: The device is designed to be robust, offering reliable performance even under challenging conditions.

Applications

The NXP BFU590GX is suitable for a variety of applications, including:

  • RF amplifiers
  • Oscillators
  • Low-noise amplifiers
  • Mixers
  • Communication systems
  • Professional mobile radio
  • TV tuners
  • Satellite receivers

Product Specifications

The BFU590GX boasts impressive technical specifications:

  • Package: SOT89 (Plastic surface-mounted package)
  • Collector-Emitter Voltage (Vceo): 12 V
  • Collector Current (Ic): 750 mA
  • Total Power Dissipation (Ptot): 2.5 W

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BFU590GX is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets or exceeds industry specifications for performance and durability. Whether you're designing a new system or upgrading an existing one, the NXP BFU590GX RF bipolar transistor is a trustworthy and efficient choice for your RF circuitry needs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 80V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess