EN
  • EN
  • DE

BF556A

Part No BF556A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel silicon junction field-effect transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153104-BF556A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF556A CAD Model

Description

The BF556A is a high-performance bipolar junction transistor (BJT) from the renowned semiconductor manufacturer NXP. This discrete device is designed to cater to a wide range of applications, offering a perfect blend of efficiency and reliability. With its robust construction and cutting-edge technology, the BF556A stands out as a preferred choice for designers and engineers alike.

Key Features

  • High Current Gain: The BF556A boasts a high current gain (hFE), which ensures efficient current amplification in electronic circuits. This makes it an ideal choice for applications requiring high input to output current gain ratio.
  • Low Voltage Operation: Engineered for low voltage operations, this transistor is well-suited for portable and battery-powered devices, where power efficiency is crucial.
  • Fast Switching Speeds: With its fast switching capabilities, the BF556A can handle high-frequency operations, making it suitable for signal processing and other dynamic applications.
  • Thermal Stability: The device is designed to maintain its performance over a wide temperature range, ensuring reliability and longevity in various environmental conditions.

Applications

The versatility of the BF556A allows it to be used in a myriad of applications. It is commonly found in:

  • Audio amplifiers and sound processing equipment
  • Signal amplification in communication devices
  • Power management modules
  • Switching circuits and voltage regulators
  • Driver stages in high-fidelity sound systems

Product Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) Specified Value
Collector Current (IC) Specified Value
Power Dissipation (PD) Specified Value
Operating Temperature Range (TJ) Specified Range
Package Type Specified Package

For detailed specifications and operational parameters, please refer to the BF556A datasheet provided by NXP. The datasheet offers comprehensive technical information to ensure proper integration of the transistor into your electronic designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6821 $58.9136
39+ $3.0215 $117.8385
60+ $2.9268 $175.6080
82+ $2.8332 $232.3224
106+ $2.7385 $290.2810
142+ $2.4555 $348.6810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess