EN
  • EN
  • DE

LTC3859FE

Part No LTC3859FE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072434-LTC3859FE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3859FE CAD Model

Description

Introducing the LTC3859FE from Linear Technology

The LTC3859FE is a robust, high-performance triple output synchronous step-down switching regulator controller that has been meticulously designed by Linear Technology to cater to a wide array of power supply requirements. This versatile device is well-suited for applications requiring efficient power distribution and tight regulation across multiple outputs.

At the heart of the LTC3859FE's capabilities is its ability to control three separate output voltages with a single IC, making it an ideal solution for complex systems that need to maintain precise voltage levels across different components. The product is engineered to operate over a wide input voltage range of 4.5V to 38V, which allows it to accommodate a variety of input sources including standard 12V or 24V rails and intermediate bus voltages.

The LTC3859FE boasts a powerful 1.1Ω on-chip gate drivers that ensure robust and efficient driving of N-channel MOSFETs. Its current mode control provides excellent line and load transient response, which is critical for maintaining stable output voltages in the face of varying load conditions. Additionally, the device features a selectable fixed frequency from 50kHz to 900kHz or can be synchronized to an external clock within the same range, providing flexibility to optimize for efficiency or component size.

One of the LTC3859FE's key features is its PolyPhase® operation, which allows multiple ICs to be connected in parallel to achieve higher output currents while evenly distributing the thermal load. This capability is especially useful in high-power applications where single-phase operation would lead to excessive heat generation.

For protection and reliability, the LTC3859FE includes overvoltage and undervoltage lockout, which ensures that the device operates only within safe voltage levels. Additionally, it has foldback current limiting and soft-start capability to reduce inrush current during startup, thereby preventing potential damage to the system.

With its robust design and comprehensive feature set, the LTC3859FE from Linear Technology stands out as a premier solution for designers looking to implement a reliable and efficient power management system in their applications. Whether for telecommunications, industrial, automotive, or computing systems, the LTC3859FE delivers the performance and versatility required for today's demanding power supply designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess