EN
  • EN
  • DE

BF472

Part No BF472
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP high-voltage transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153088-BF472
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF472 CAD Model

Description

The NXP BF472 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its reliable operation and robustness, making it an excellent choice for designers and engineers looking to implement a discrete transistor in their circuit designs.

Key Features

  • High Voltage Capability: The BF472 is capable of withstanding high voltages, making it suitable for applications that require voltage regulation and amplification.
  • High Current Handling: With its ability to handle significant current levels, this transistor is ideal for power switching applications.
  • Low Saturation Voltage: The low VCE(sat) of the BF472 ensures efficient operation with minimal power loss, which is crucial for power-sensitive designs.
  • Fast Switching Speed: The quick response time of the BF472 makes it an optimal choice for high-frequency switching applications.
  • High Gain Bandwidth Product: It offers excellent frequency response, allowing it to be used in applications that require a wide bandwidth.

Applications

The NXP BF472 transistor is suited for a variety of applications, including:

  • Audio amplifiers and sound reinforcement systems
  • Switching power supplies
  • Driver stages in high-fidelity amplifiers and receivers
  • Signal processing circuits
  • Regulatory and protection circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BF472 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in demanding environments. Engineers can trust this component to deliver reliable operation throughout its lifecycle.

Technical Specifications

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (VCEO) 300V
Collector Current (IC) 500mA
Power Dissipation (PD) 1.25W
Operating Temperature Range -65°C to +150°C

For more detailed information, datasheets, and support, customers can visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess