The NXP BDX36 is a cutting-edge semiconductor device that stands as a testament to the innovation and reliability synonymous with NXP Semiconductors. This high-performance product is designed to cater to a broad spectrum of applications, ranging from automotive systems to industrial automation, offering an optimal solution for power management and signal processing tasks.
Key Features
- High Power Rating: The BDX36 is capable of handling significant power levels, making it suitable for high-demand applications.
- Robust Thermal Performance: With an excellent thermal management system, the BDX36 ensures reliable operation even under strenuous conditions.
- Versatile Voltage Range: This device operates within a wide voltage range, providing flexibility for various circuit designs.
- Advanced Fabrication Technology: Utilizing NXP's state-of-the-art manufacturing processes, the BDX36 boasts superior performance and durability.
Applications
The BDX36's versatile nature allows it to be incorporated into an array of electronic systems. It is particularly well-suited for:
- Power regulators and converters
- Motor control circuits
- Audio amplifiers
- Switching applications
Quality and Reliability
NXP Semiconductors is renowned for their commitment to quality, and the BDX36 is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust in the BDX36 to deliver consistent results in the most demanding environments.
Technical Specifications
| Parameter |
Specification |
| Package Type |
TO-220 |
| Maximum Collector-Emitter Voltage |
60 V |
| Maximum Collector Current |
4 A |
| Operating Temperature Range |
-55°C to +150°C |
Whether you're designing a new system or upgrading an existing one, the NXP BDX36 provides the efficiency, reliability, and quality that engineers and technicians expect from a leading semiconductor manufacturer.