EN
  • EN
  • DE

BCP68-25

Part No BCP68-25
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans GP BJT NPN 20V 2A 1350mW Automotive 4-Pin(3+Tab) SC-73 / NPN medium power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152247-BCP68-25
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
Family Name BCP68-25
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BCP68-25 CAD Model

Description

Introducing the BCP68-25 from NXP Semiconductors

The BCP68-25 is a cutting-edge SOT223-packaged bipolar NPN medium power transistor designed by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to deliver exceptional performance for a wide range of applications that require high efficiency and reliability.

Key Features

  • High Current Capacity: The BCP68-25 is capable of handling continuous collector currents up to 1 A, making it suitable for driving moderate loads.
  • Medium Power Rating: With a power dissipation of 1.25 W, this transistor can efficiently handle medium power applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Performance: The BCP68-25 boasts excellent gain characteristics with high hFE, ensuring robust amplification in circuit designs.
  • Thermal Performance: The SOT223 package is designed for optimal thermal performance, ensuring stability and longevity even under elevated temperatures.

Applications

The versatility of the BCP68-25 transistor allows it to be used in a variety of applications, including:

  • Linear voltage regulators
  • Power management circuits
  • Motor control systems
  • Audio amplifiers
  • Switching applications
  • Signal processing

Quality and Reliability

NXP Semiconductors is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The BCP68-25 is manufactured with precision and subjected to comprehensive testing to ensure it meets the highest standards of quality and reliability.

Environmental Compliance

Aligned with NXP's dedication to environmental sustainability, the BCP68-25 is RoHS compliant, indicating that it is free from harmful substances such as lead, mercury, and cadmium. This commitment ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

With its robust design, high current capacity, and energy-efficient operation, the BCP68-25 from NXP Semiconductors is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1161 $50.5035
920+ $0.1088 $100.0960
1,430+ $0.1051 $150.2930
2,045+ $0.0978 $200.0010
2,660+ $0.0941 $250.3060
3,320+ $0.0904 $300.1280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess