EN
  • EN
  • DE

BZD27-C8V2

Part No BZD27-C8V2
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157025-BZD27-C8V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27-C8V2 CAD Model

Description

Introducing the BZD27-C8V2 Zener Diode from NXP Semiconductors

The BZD27-C8V2 is a high-precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to provide a reliable voltage regulation solution for a wide range of applications. The BZD27-C8V2 ensures stability and performance in circuits requiring voltage clamping or voltage reference.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 8.2V, the BZD27-C8V2 offers precise voltage regulation, making it ideal for protecting sensitive electronics from overvoltage conditions.
  • Power Dissipation: Capable of dissipating up to 800mW of power, this Zener diode can handle significant energy levels, ensuring robust performance even under high power conditions.
  • Low Leakage Current: The device exhibits low leakage current, enhancing the overall efficiency of the application it is used in and reducing power wastage.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing excellent transient protection for your circuits.
  • Compact Package: Encased in a small SOD87 package, the BZD27-C8V2 is suitable for high-density circuit designs, saving valuable board space without compromising on power or performance.

Applications

The BZD27-C8V2 is versatile and can be used in a multitude of electronic applications. These include:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZD27-C8V2 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. With its excellent voltage regulation capabilities and robust design, the BZD27-C8V2 is a reliable component that engineers and designers can trust to perform consistently over time.

Whether you are designing power management systems, looking to protect sensitive electronic components, or need a stable voltage reference, the BZD27-C8V2 Zener diode from NXP Semiconductors is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4105 $57.8520
59+ $1.9785 $116.7315
91+ $1.9161 $174.3651
125+ $1.8549 $231.8625
162+ $1.7926 $290.4012
216+ $1.6078 $347.2848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess