EN
  • EN
  • DE

BCM847DS

Part No BCM847DS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN/NPN matched double transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152214-BCM847DS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCM847DS CAD Model

Description

NXP BCM847DS Dual Matched NPN Transistor

The NXP BCM847DS is a high-performance, dual matched NPN transistor designed to deliver precision and consistency in a variety of electronic applications. This device is housed in a compact SOT-363 package, making it suitable for space-constrained designs. The BCM847DS is a part of NXP's extensive range of bipolar junction transistors, known for their reliability and efficiency.

Key Features

  • Matched Pair: The BCM847DS consists of two NPN transistors that are closely matched in their DC and AC characteristics, ensuring excellent device performance and reducing the need for calibration in differential signal applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 250 MHz, this transistor is suitable for high-speed signal processing and amplification, providing a broad frequency response.
  • Low Voltage Operation: It operates at low voltages, making it ideal for use in portable and battery-powered devices.
  • Low Noise Figure: The BCM847DS offers a low noise figure, which is critical for applications requiring high signal integrity and minimal signal distortion.
  • Energy Efficiency: NXP's commitment to energy efficiency is reflected in the BCM847DS's low power consumption, which helps extend the battery life of portable devices.

Applications

The BCM847DS is well-suited for a wide range of applications, particularly where precision matching is crucial. Some of these applications include:

  • Current mirrors and current sources for accurate biasing
  • Differential amplifiers that require tightly matched transistor pairs
  • Audio amplifiers for high-fidelity sound reproduction
  • Signal processing circuits in communication systems
  • Active filters and oscillators in analog circuits

With its precise matching and high performance, the NXP BCM847DS dual matched NPN transistor is an excellent choice for designers looking to improve the accuracy and efficiency of their electronic circuits. Its small form factor and low power consumption also make it an attractive option for the latest portable and compact electronic devices.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and design resources to ensure the best implementation of the BCM847DS in their projects.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,690+ $0.0739 $346.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,300 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess