EN
  • EN
  • DE

BC846BW/DG

Part No BC846BW/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0823+
Reference case SOT-323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713689-BC846BW/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC846BW/DG CAD Model

Description

Product Overview: NXP BC846BW/DG

The NXP BC846BW/DG is a high-quality, surface-mount NPN Bipolar Junction Transistor (BJT) that serves a wide array of electronic applications. This versatile component is designed for general-purpose switching and amplification tasks, making it a staple in both commercial and industrial electronic circuits. Its compact SOT-323 package allows for efficient use of PCB space, which is essential in modern miniature electronics.

Key Features

  • Transistor Type: NXP's BC846BW/DG is an NPN transistor, which is widely used for its fast switching and amplification capabilities.
  • Package: It comes in a small SOT-323 package, which is also known as a SC-70 package. This makes it suitable for high-density mounting and is ideal for automated assembly processes.
  • Current Rating: The transistor has a collector current rating of 100 mA, which allows it to handle moderate levels of current in a circuit without overheating.
  • Voltage Ratings: With a collector-emitter voltage (Vceo) of 65V and a collector-base voltage (Vcbo) of 80V, the BC846BW/DG can be used in circuits with relatively high voltage requirements.
  • Low Noise: It features low noise figures, which makes it suitable for audio amplification and sensitive signal processing applications.
  • Energy Efficient: The device boasts low power dissipation, ensuring energy efficiency in the electronic designs it is incorporated into.

Applications

The NXP BC846BW/DG is an ideal choice for a multitude of applications due to its versatility and performance. It is commonly used in:

  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Power management solutions
  • Consumer electronics such as audio interfaces, televisions, and computers
  • Telecommunication devices
  • Automotive modules

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BC846BW/DG is no exception. Manufactured with state-of-the-art technology, this transistor is designed to meet the stringent requirements of the electronics industry. It provides consistent performance and longevity, making it a trusted choice for engineers and designers looking for a reliable electronic component.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess