Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237528-BTA20-600BWRG
Popularity Medium
Supply and Demand Status Balance
Family Name BTA20-600BW
Introduction Date September 01, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA20-600BWRG CAD Model

Description

The BTA20-600BWRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed to control AC loads for a variety of applications with a focus on high thermal performance and robustness. It is particularly suitable for use in motor control, lighting, heating, and static switching applications, where efficient energy control is required.

Key Features

  • Current Rating: The BTA20-600BWRG can handle currents up to 20A, making it suitable for controlling a wide range of electrical loads.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, this triac can be used in circuits with high peak voltages, providing ample margin for safety and reliability.
  • Gate Trigger Voltage (VGT): The device has a specified gate trigger voltage of up to 1.3V, ensuring low power consumption in the gate drive circuitry.
  • High Commutation Capability: The BTA20-600BWRG is characterized by its high commutation performance, which is essential for applications that require frequent turning on and off.
  • Package: It comes in a standard TO-220AB insulated package, which provides good electrical isolation and heat dissipation.

Applications

The versatility of the BTA20-600BWRG allows it to be used in a broad range of applications. Some of the common applications include:

  • Inductive load motor control
  • Home appliances such as ovens and washing machines
  • Lighting systems including dimmers and switches
  • Heating systems such as electric heaters and thermostats
  • Power tools requiring precise control

Quality and Reliability

STMicroelectronics ensures that the BTA20-600BWRG meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, ensuring that it performs to the specifications under a wide range of conditions. Customers can rely on this triac for long-term performance in their electronic designs.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3817 $57.2550
360+ $0.3133 $112.7880
555+ $0.3034 $168.3870
765+ $0.2937 $224.6805
990+ $0.2839 $281.0610
1,325+ $0.2545 $337.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention