NXP BC807W PNP General Purpose Transistor
The NXP BC807W is a surface-mount PNP bipolar junction transistor (BJT) that is designed for general-purpose switching and amplification applications. This versatile transistor is part of the BC8x7 series and is housed in a small SOT-323 package, which is ideal for space-constrained applications. The BC807W is a popular choice for designers due to its low voltage operation and high current capability.
Key Features
- Type: PNP
- Package: SOT-323
- Collector-Emitter Voltage (Vceo): -45V
- Collector Current (Ic): -500mA
- Power Dissipation (Pd): 250mW
- DC Current Gain (hFE): 100 to 600
- Transition Frequency (fT): 100MHz
- Operating Temperature Range: -65°C to +150°C
The BC807W transistor is capable of driving moderate loads with its collector current rating of -500mA. This makes it suitable for a variety of applications, such as driving LEDs, motors, and other peripheral devices in electronic circuits. With a collector-emitter voltage rating of -45V, it can handle a good range of circuit designs.
The high current gain ensures that the transistor can be driven by a relatively small base current, making it efficient for use in digital and analog signal amplification. Additionally, the high transition frequency of 100MHz allows it to be used in applications that require fast switching, such as RF circuits and high-speed signal processing.
The BC807W operates over a wide temperature range, making it reliable for use in industrial and automotive environments. Its robustness is further underlined by its 250mW power dissipation capability, which helps in maintaining stability and longevity of the device under various operating conditions.
Overall, the NXP BC807W PNP transistor is a reliable and efficient component for designers looking to implement a high-performance switching or amplification solution in their electronic designs. Its small footprint, combined with its electrical characteristics, make it a versatile choice for a wide array of applications.