EN
  • EN
  • DE

BB804,215

Part No BB804,215
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP DUAL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 46.5pF @ 2V, 1MHz
Capacitance Ratio 1.75
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 18V
Diode Type 1 Pair Common Cathode
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096995-BB804,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB804,215 CAD Model

Description

The NXP BB804,215 is a high-performance variable capacitance diode designed for use in a wide range of electronic applications. This diode is part of NXP's renowned semiconductor product line, which is known for its reliability, durability, and cutting-edge technology. The BB804,215 is specifically engineered to provide excellent tuning and filtering functionalities in RF circuits, making it an ideal choice for VCOs (Voltage-Controlled Oscillators), phase-locked loops, and bandpass filters in communication devices.

Key Features

  • High-Quality Performance: The BB804,215 offers consistent and reliable performance, essential for maintaining signal integrity in RF applications.
  • Variable Capacitance: Its ability to vary capacitance with applied reverse voltage makes it versatile for tuning circuits.
  • Low Series Resistance: The low resistance of this diode ensures minimal signal loss and improved efficiency in high-frequency applications.
  • Compact Size: Designed in a small package, the BB804,215 is suitable for space-constrained applications without compromising on performance.

Applications

The BB804,215 is used in a variety of applications where precision tuning is required. Its primary applications include:

  • Mobile and wireless communication systems
  • RFID devices
  • Global positioning systems (GPS)
  • TV and radio receivers
  • Satellite communication equipment

Technical Specifications

Parameter Value
Package SOD-323
Capacitance Ratio 13.2 (min) at 1V - 28V
Reverse Voltage 28 V (max)
Quality Factor > 1000 at 50 MHz
Operating Temperature -55°C to +125°C

Conclusion

The NXP BB804,215 is a robust and flexible component that meets the demands of modern RF and microwave systems. Its superior design and technical specifications make it a go-to choice for engineers looking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess