EN
  • EN
  • DE

BB208-03,115

Part No BB208-03,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 10V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 5.4pF @ 7.5V, 1MHz
Capacitance Ratio 5.2
Capacitance Ratio Condition C1/C7.5
Voltage - Peak Reverse (Max) 10V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 118165-BB208-03,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB208-03,115 CAD Model

Description

The BB208-03,115 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is part of a series that has been engineered to meet the demanding requirements of modern electronic applications.

Key Features

  • High Performance: The BB208-03,115 is built to deliver exceptional performance, ensuring efficient operation and high reliability for its intended applications.
  • Durable Design: Crafted with durability in mind, this product can withstand the rigors of daily use in various environments, making it a robust choice for industrial, automotive, or consumer electronics.
  • Energy Efficient: With energy efficiency at its core, the BB208-03,115 helps reduce power consumption, making it an eco-friendly option for power-sensitive designs.

Technical Specifications

Parameter Value
Package Type SOT23
Mounting Type Surface Mount
Operating Temperature Specified by the manufacturer
Supply Voltage Specified by the manufacturer

Applications

The BB208-03,115 is versatile and can be used in a wide range of applications. Its precise engineering makes it suitable for:

  • RF circuitry
  • Signal processing
  • Power management systems
  • Consumer electronics like smartphones, tablets, and laptops
  • Automotive electronics

Ordering and Availability

For those looking to integrate the BB208-03,115 into their designs, detailed ordering and availability information can be obtained directly from NXP Semiconductors or authorized distributors. NXP provides comprehensive support and documentation for their products, ensuring that designers and engineers can maximize the potential of this component in their projects.

You May Also Be Interested in

Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1906 $61.1436
14+ $8.3610 $117.0540
22+ $8.1000 $178.2000
30+ $7.8390 $235.1700
39+ $7.5780 $295.5420
52+ $6.7937 $353.2724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess