EN
  • EN
  • DE

BB179BLX,315

Part No BB179BLX,315
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE UHF VAR CAP 32V SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.25pF @ 28V, 1MHz
Capacitance Ratio 10.9
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 32V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882T
Win Source Part Number 112997-BB179BLX,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB179BLX,315 CAD Model

Description

The BB179BLX,315 is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in the design and manufacturing of innovative high-performance mixed-signal electronics. NXP's products are widely recognized for their quality, reliability, and advanced technology, catering to a broad spectrum of industries including automotive, industrial, IoT, mobile, and communication infrastructure.

Key Features

  • High-Quality Varicap Diode: The BB179BLX,315 is a silicon-based variable capacitance diode, also known as a varicap or varactor diode. It is specifically designed for use in electronic tuning and voltage-controlled oscillators, making it an essential component for frequency modulation and agile RF circuits.
  • Low Series Resistance: The low series resistance of the diode ensures minimal signal loss and higher efficiency in tuning applications, which is crucial for maintaining performance in high-frequency circuits.
  • Excellent Tuning Ratio: Featuring an excellent tuning ratio, this varicap diode provides a wide range of capacitance variation, allowing for precise electronic tuning over a broad frequency range.
  • Compact SOD323 Package: The BB179BLX,315 comes in a small SOD323 surface-mount package, which is ideal for space-constrained applications. This compact footprint allows for high-density mounting on PCBs, optimizing space without compromising performance.

Applications

The versatility of the BB179BLX,315 makes it suitable for a variety of applications, particularly in the field of RF design and communications. Common applications include:

  • RF phase-locked loops (PLLs)
  • Voltage-controlled oscillators (VCOs)
  • Electronic tuning in TV and radio receivers
  • Frequency modulators and demodulators
  • Signal processing circuits requiring variable capacitance

Quality and Support

NXP Semiconductors is committed to providing high-quality products with comprehensive technical support. The BB179BLX,315 is manufactured under stringent quality control standards, ensuring consistent performance and reliability for critical applications. Additionally, NXP offers design resources, application notes, and customer support to assist designers in integrating this varicap diode into their projects seamlessly.

You May Also Be Interested in

ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess