EN
  • EN
  • DE

SVC203C-TB-E

Part No SVC203C-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE FM VARICAP TWIN VR 8V CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 13.4pF @ 9V, 1MHz
Capacitance Ratio 4.6
Capacitance Ratio Condition C1/C9
Voltage - Peak Reverse (Max) 16V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 60 @ 3V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 121557-SVC203C-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC203C-TB-E CAD Model

Description

The SVC203C-TB-E is an advanced semiconductor device from ON Semiconductor, designed to cater to a myriad of applications requiring voltage clamping and surge protection. This high-performance product is a testament to ON Semiconductor's commitment to providing state-of-the-art electronic components that enhance system reliability and efficiency.

Key Features

  • Surge Protection: The SVC203C-TB-E offers robust surge suppression capabilities, making it an ideal choice for protecting sensitive electronic circuits from transient voltage spikes.
  • Low Clamping Voltage: With its low clamping voltage, this device ensures that the voltage level remains within safe limits for the connected circuitry during voltage transients.
  • Fast Response Time: The SVC203C-TB-E is engineered to respond quickly to overvoltage events, providing prompt protection to prevent damage to the system.
  • High Reliability: Manufactured with ON Semiconductor's quality assurance, this product is built for long-term dependability, ensuring consistent performance over its lifespan.
  • Compact Design: The device comes in a small package, making it suitable for space-constrained applications without compromising on protection.

Applications

The SVC203C-TB-E is versatile and can be used across various sectors. Its primary applications include, but are not limited to, consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure. Whether it's in smartphones, computers, GPS units, or factory automation equipment, this semiconductor device provides the necessary defense against voltage transients.

Technical Specifications

The SVC203C-TB-E is characterized by its bidirectional functionality and comes in a compact SOD-323 package. It is designed to operate over a wide temperature range, ensuring reliability under varying environmental conditions. The product's detailed technical specifications can be found in the datasheet provided by ON Semiconductor.

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality products but also to upholding environmental standards. The SVC203C-TB-E complies with RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

You May Also Be Interested in

ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess