The NXP BB182 is a silicon monolithic variable capacitance diode, also known as a varicap or varactor diode, designed primarily for use in tuning applications across a wide range of electronic products. This compact diode is highly appreciated for its versatility and reliability, making it an ideal choice for tuning and filtering purposes where variable capacitance is required to control voltage in RF circuits.
Key Features
- Variable Capacitance: The BB182 offers a wide range of capacitance variation, enabling precise electronic tuning.
- High-Quality Factor: With a high Q-factor, it ensures low signal loss, making it suitable for high-quality and sensitive applications such as VCOs (Voltage-Controlled Oscillators).
- Low Series Resistance: The low series resistance of this varicap diode contributes to its high performance, particularly in low-noise and high-frequency applications.
- Compact Package: The small package size allows for space-saving designs, which is crucial in modern electronic devices.
Applications
The NXP BB182 is commonly used in a variety of applications, including:
- RF tuners and receivers
- Voltage-controlled oscillators (VCOs)
- Phase-locked loops (PLLs)
- AM/FM radios
- TV tuners
- Bandpass filters
Technical Specifications
The technical specifications of the BB182 include:
- Reverse voltage: 28 V
- Diode capacitance range: 2.1 pF to 15 pF
- Quality factor: >1000 at 1 MHz
- Series resistance: Typically 0.5 Ohms
Conclusion
The NXP BB182 varicap diode is a high-performance, versatile component that is essential for modern RF tuning applications. Its broad range of capacitance, combined with a high-quality factor and low series resistance, makes it a top choice for designers who need reliable and precise tuning capabilities in compact electronic devices.