EN
  • EN
  • DE

BB182,115

Part No BB182,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.89pF @ 28V, 1MHz
Capacitance Ratio 22
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 32V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 097824-BB182,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB182,115 CAD Model

Description

The BB182,115 from NXP Semiconductors is a cutting-edge variable capacitance diode, also known as a varicap or varactor diode, designed for use in tuning applications across various electronic products. This diode is specifically tailored to provide high-quality performance in tuning circuits, making it an ideal choice for manufacturers and designers who require reliable and precise tuning capabilities.

Key Features

  • High Capacitance Ratio: The BB182,115 boasts a high capacitance ratio, which ensures a broad tuning range, providing flexibility and adaptability in tuning applications.
  • Low Series Resistance: With a low series resistance, this varicap diode offers excellent signal handling capabilities, which is critical for maintaining signal integrity in high-frequency operations.
  • Compact SOD-523 Package: The small SOD-523 package is designed for surface mounting, making it suitable for compact circuit designs where space is at a premium.
  • Robustness: NXP's commitment to quality means that the BB182,115 is built to withstand the demands of various operating environments, ensuring long-term reliability and performance.

Applications

The BB182,115 is versatile and can be used in a multitude of applications, including but not limited to:

  • RF tuners and receivers
  • Voltage-controlled oscillators (VCOs)
  • Electronic tuning in TV and radio broadcasting equipment
  • Phase-locked loop (PLL) systems
  • Mobile and wireless communication devices

Specifications

Parameter Value
Package SOD-523
Capacitance Ratio High
Series Resistance Low
Operating Temperature -55°C to +125°C

In conclusion, the BB182,115 from NXP is a high-performance, reliable varicap diode that offers exceptional tuning capabilities for electronic devices. Its robust construction and flexible application potential make it a valuable component for engineers and designers working in the fast-paced world of electronic design and manufacturing.

You May Also Be Interested in

NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1640
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0591 $64.2364
9+ $13.1774 $118.5966
14+ $12.7651 $178.7114
19+ $12.3539 $234.7241
25+ $11.9415 $298.5375
33+ $10.7069 $353.3277
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess