EN
  • EN
  • DE

BB152,115

Part No BB152,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD323 / Varactors Single 32 V Surface Mount SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 2.89pF @ 28V, 1MHz
Capacitance Ratio 22
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 32 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number BB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BB152 T/R,934042220115,568-6039-1,568-6039-2,954-BB152115,BB152,115-ND,BB152 T/R-ND,568-6039-6
Standard Package 3,000
Win Source Part Number 1048322-BB152,115
Ultra Librarian 3D Model Ultra Librarian BB152,115 CAD Model

Description

The NXP BB152,115 is a cutting-edge silicon-based variable capacitance diode, designed primarily for use in electronic tuning applications. This product is a testament to NXP's commitment to providing high-quality components that cater to the evolving needs of the electronics industry. With its precision and reliability, the BB152,115 stands out as a preferred choice for engineers and designers looking to enhance the performance of their RF circuits.

Key Features

  • High Tuning Ratio: The BB152,115 offers an excellent tuning ratio, enabling wide-range frequency adjustment, which is essential for applications such as voltage-controlled oscillators (VCOs), phase-locked loops (PLLs), and RF filters.
  • Low Series Resistance: The low series resistance of this diode ensures minimal signal loss and better overall efficiency, making it ideal for high-frequency applications.
  • Controlled Quality: Manufactured by NXP, a leader in semiconductor solutions, the BB152,115 is produced with stringent quality control measures, ensuring consistent performance and reliability.
  • Compact Package: Encased in a small SOD-323 package, this diode is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the NXP BB152,115 makes it suitable for a wide range of applications, including:

  • Mobile and portable communications
  • Satellite TV receivers
  • Professional radios
  • Electronic tuning in broadcast receivers
  • Variable frequency oscillators

Technical Specifications

The BB152,115 diode boasts impressive technical specifications that underscore its capabilities:

  • Package: SOD-323
  • Capacitance Range: The diode's capacitance range allows for flexible tuning in a variety of RF applications.
  • Reverse Voltage: Designed to withstand typical reverse voltages encountered in tuning applications, ensuring durability and longevity.

For detailed technical data and application support, customers are encouraged to refer to the official NXP datasheets and product documentation or contact NXP's customer support team for personalized assistance.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess