EN
  • EN
  • DE

BB149,115

Part No BB149,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE UHF VAR CAP 30V SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.25pF @ 28V, 1MHz
Capacitance Ratio 10
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 138277-BB149,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BB149,115 CAD Model

Description

The BB149,115 from NXP Semiconductors is a high-performance silicon planar epitaxial variable capacitance diode. This diode is specifically designed for use in electronic tuning and frequency control applications across a wide range of industries. It is an ideal choice for manufacturers and engineers looking for a reliable and efficient solution for their tuning needs.

Key Features

  • High-Quality Tuning Diode: The BB149,115 is a variable capacitance diode, also known as a varactor or varicap diode, which allows it to function as a voltage-controlled capacitor. This feature is essential for precision tuning in RF circuits.
  • Low Series Resistance: The device offers low series resistance, which is crucial for achieving high-quality factor (Q) in tuned circuits, leading to better performance and lower signal loss.
  • Wide Voltage Range: It operates effectively over a wide range of reverse bias voltages, giving designers flexibility in circuit design and application.
  • Excellent Linearity: The diode's capacitance change is highly linear with respect to the applied reverse voltage, ensuring predictable and consistent tuning behavior.
  • Compact SOD323 Package: The BB149,115 is housed in a small SOD323 package, making it suitable for space-constrained applications without compromising on performance.

Applications

The BB149,115 varactor diode is widely utilized in the industry for a variety of applications, including but not limited to:

  • RF tuning and frequency control
  • Voltage Controlled Oscillators (VCOs)
  • Phase Locked Loops (PLLs)
  • Bandpass filters
  • Television tuners and satellite receivers

Conclusion

In conclusion, the BB149,115 from NXP is a superior choice for designers looking for a dependable and efficient variable capacitance diode. Its high performance, combined with a compact form factor and a broad range of applications, makes it a valuable component in any RF tuning solution. As technology continues to advance, the BB149,115 remains a go-to product for those who demand quality and precision in frequency control.

You May Also Be Interested in

Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess