EN
  • EN
  • DE

BAW62_113

Part No BAW62_113
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 75V 0.25A 4ns 2-Pin ALF T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 231846-BAW62_113
Popularity Low
Supply and Demand Status Balance
Family Name BAW62
Introduction Date April 05, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAW62_113 CAD Model

Description

Introducing the BAW62_113 High-Speed Switching Diode from NXP

The BAW62_113 is a high-speed switching diode, meticulously designed by NXP Semiconductors to cater to a wide range of applications requiring fast switching and reliable performance. This small-signal diode is a perfect choice for high-speed switching in digital circuits, offering users a blend of speed, efficiency, and durability.

Key Features

  • Fast Switching Speed: The BAW62_113 is optimized for rapid switching, making it an ideal component for high-frequency applications.
  • Low Leakage Current: With its low leakage current, it ensures minimal power loss and increased efficiency, which is critical for battery-operated devices.
  • High Reverse Voltage: It can withstand a high reverse voltage, providing a robust solution for circuits that experience voltage spikes or surges.
  • Versatile Application Range: This diode is suitable for a variety of uses, including signal processing, high-speed logic circuits, and general-purpose switching.

Product Specifications

  • Package: The BAW62_113 comes in a compact SOD27 (DO-35) package, making it easy to integrate into various circuit designs.
  • Continuous Reverse Voltage (Vr): It supports a continuous reverse voltage of up to 75V, ensuring stability and longevity in demanding environments.
  • Forward Current (If): The diode allows a forward current of up to 200mA, suitable for handling moderate power levels in electronic circuits.
  • Operating Temperature Range: It is designed to operate within a temperature range of -65°C to +175°C, making it reliable across different climatic conditions.

Reliability and Quality

NXP Semiconductors is renowned for their commitment to quality and reliability, and the BAW62_113 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by industry professionals. With its robust construction and proven design, the BAW62_113 is a component that engineers can trust for their critical applications.

Conclusion

If you are in need of a high-speed switching diode that combines speed, efficiency, and reliability, the BAW62_113 from NXP is an excellent choice. Whether you are designing consumer electronics, telecommunications equipment, or industrial machinery, this diode is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess