EN
  • EN
  • DE

BAV99S+115

Part No BAV99S+115
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0730+
Reference case SOT363
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752224-BAV99S+115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV99S+115 CAD Model

Description

The BAV99S+115 is a high-performance, dual series switching diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This diode is engineered to deliver efficient and reliable performance in a variety of electronic applications, making it an essential component for modern electronic devices.

Key Features

  • Low Leakage Current: The BAV99S+115 boasts a very low leakage current, ensuring minimal power loss and enhancing the overall efficiency of the circuit in which it is used.
  • High Switching Speed: With its fast switching speed, this diode is ideal for high-speed switching applications, contributing to the quick response times required in modern electronics.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which helps to reduce power dissipation and improve energy efficiency during operation.
  • Dual Diode Configuration: The dual diode configuration allows for compact circuit designs by combining two diodes in a single package, saving space and simplifying circuit layouts.
  • Surface-Mount Package: The BAV99S+115 comes in a small SOT-23 surface-mount package, making it suitable for high-density PCB designs and easy to integrate into automated manufacturing processes.

Applications

The versatility of the BAV99S+115 makes it suitable for a wide range of applications, including:

  • High-speed switching in digital circuits
  • Voltage clamping/protection circuits
  • Logic circuits
  • Signal processing
  • General-purpose switching applications

Specifications

The BAV99S+115 diode features the following specifications:

  • Repetitive Peak Reverse Voltage: 100 V
  • Average Forward Current: 200 mA
  • Non-repetitive Peak Forward Surge Current: 2 A
  • Operating Junction Temperature Range: -55°C to +150°C

In summary, the BAV99S+115 from NXP is a robust and reliable dual series switching diode that offers excellent performance for a variety of electronic applications. Its compact size, high switching speed, and energy-efficient operation make it a preferred choice for designers and engineers looking to optimize their circuit designs.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toshiba Semiconductor and Storage
Lowest to $69.2099
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0519 $50.0835
2,060+ $0.0486 $100.1160
3,195+ $0.0470 $150.1650
4,580+ $0.0437 $200.1460
5,940+ $0.0421 $250.0740
7,430+ $0.0404 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267,320 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess