EN
  • EN
  • DE

BAV199

Part No BAV199
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description Low-leakage double diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Surface Mount
Operating Temp Range -65C to 150C
Package Type TO-236AB
Pin Count 3
Operating Temperature Classification Military
Configuration Dual Series
Rad Hardened No
Rectifier Type Switching Diode
Peak Non-Repetitive Surge Current 4 A
Peak Rep Rev Volt 85 V
Rev Curr 0.005 uA
Rev Recov Time 3000 ns
Forward Voltage 1.25 V
Avg. Forward Curr (Max) 0.16
Win Source Part Number 095814-BAV199
Family Name BAV199
Introduction Date February 08, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAV199 CAD Model

Description

Introducing the BAV199 Diode from NXP Semiconductors

The BAV199 is a high-performance switching diode crafted by the renowned manufacturer NXP Semiconductors. This small-signal diode is specifically designed to suit a vast array of electronic applications, thanks to its exceptional switching speeds and low leakage current. The BAV199 is a pivotal component in modern electronics, providing reliable and efficient performance in a compact SOT-23 package.

Outstanding Features

  • Fast Switching Speed: The BAV199 boasts an impressive switching speed, making it an ideal choice for high-frequency applications. This rapid response time ensures efficient operation in circuits that require quick transitions.
  • Low Leakage Current: With its minimal leakage current, the BAV199 ensures that power consumption is kept at bay, enhancing the overall efficiency of the electronic device it is used in.
  • High Breakdown Voltage: The device is engineered to withstand high voltages, providing a breakdown voltage of 85V, which contributes to its robustness and reliability in demanding situations.
  • Dual Diodes Configuration: The BAV199 contains two electrically independent diodes in a common cathode configuration, offering flexibility and the potential for space-saving in circuit design.

Applications

The versatility of the BAV199 allows it to be integrated into a multitude of electronic circuits. Common applications include:

  • High-speed switching in digital circuits
  • Logic level conversion
  • Voltage clamping
  • Protection circuits
  • General-purpose switching

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The BAV199 is no exception, with its manufacturing process being subjected to stringent quality control measures. This ensures that each diode performs to the highest standards and offers consistent reliability.

Conclusion

Whether you're designing intricate digital systems, or simply need a reliable switching solution, the BAV199 from NXP is a component that won't disappoint. Its fast switching capabilities, low leakage, and high voltage tolerance make it a superior choice for designers looking to enhance their electronic products' performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess