The NXP BAT46WH is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is housed in a compact SOD123 small outline package, making it ideal for high-density circuit board designs where space is at a premium.
Key Features
- Low Forward Voltage Drop: The BAT46WH offers a low forward voltage drop, which results in lower power loss and higher efficiency in operation. This feature is particularly important in power-sensitive applications.
- Fast Switching Speed: With its Schottky barrier design, the diode provides extremely fast switching speeds, making it suitable for high-frequency operations and applications where response time is critical.
- Low Capacitance: The device exhibits low diode capacitance, which is beneficial for high-speed circuits and helps to minimize signal distortion.
- Reverse Leakage Current: The BAT46WH maintains a low reverse leakage current, ensuring minimal power loss when the diode is in the reverse-biased state.
- High Surge Capability: It is capable of withstanding high surge currents, providing reliability and robustness in applications subject to transient over-voltage conditions.
Applications
The NXP BAT46WH is versatile and can be used in a variety of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse polarity protection
- Low-voltage rectification
- High-frequency inverters
- Charge and discharge circuits for battery management
Specifications
| Parameter |
Value |
| Package |
SOD123 |
| Repetitive Peak Reverse Voltage (VRRM) |
40 V |
| Average Forward Current (IF(AV)) |
100 mA |
| Non-repetitive Peak Forward Surge Current (IFSM) |
600 mA |
| Forward Voltage Drop (VF) |
0.39 V at 10 mA |
| Operating Temperature Range |
-65°C to +125°C |
In summary, the NXP BAT46WH Schottky barrier diode offers excellent performance for a wide range of applications, combining low power loss with high-speed switching capabilities in a small, convenient package.