EN
  • EN
  • DE

BAS70-07S

Part No BAS70-07S
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Schottky barrier double diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1151456-BAS70-07S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS70-07S CAD Model

Description

Product Overview: BAS70-07S Schottky Diode from NXP

The BAS70-07S is a high-performance Schottky barrier diode manufactured by NXP Semiconductors, designed for high-speed switching applications and voltage clamping. This diode is particularly well-suited for use in portable devices, power management systems, and various other electronic circuits where efficiency and space-saving are crucial.

Key Features

  • Low Forward Voltage Drop: The BAS70-07S boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching action, this diode is ideal for high-frequency applications, ensuring minimal switching losses and improved circuit performance.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is suitable for automated placement and helps in reducing the PCB space requirements.
  • Low Capacitance: The diode's low junction capacitance allows for better performance in high-frequency circuits by minimizing signal distortion and noise.
  • Reverse Voltage Protection: It offers protection against reverse voltage conditions, safeguarding other components in the circuit from potential damage.

Applications

The BAS70-07S is versatile and can be utilized in a broad range of applications, including:

  • Inverse voltage protection circuits
  • High-frequency rectification in power supplies
  • Switching power supplies
  • DC-DC converters
  • Charge and discharge circuits for capacitors
  • Signal demodulation

Electrical Characteristics

With a continuous reverse voltage of 70V and a forward continuous current of 70mA, the BAS70-07S is capable of handling moderate power levels while maintaining its high-speed characteristics. The device's operating junction temperature range is from -55°C to +150°C, making it reliable in a wide range of environmental conditions.

Environmental and Quality Certifications

NXP's commitment to environmental sustainability and quality is evident in the BAS70-07S, which is compliant with RoHS and is produced under the AEC-Q101 standard for automotive electronic components.

Overall, the BAS70-07S from NXP is an excellent choice for designers looking for a Schottky diode that offers a balance of efficiency, speed, and small form factor for their electronic designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0924 $50.3580
1,320+ $0.0759 $100.1880
2,045+ $0.0735 $150.3075
2,815+ $0.0711 $200.1465
3,635+ $0.0688 $250.0880
4,875+ $0.0616 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess