EN
  • EN
  • DE

FP6366S5GTR

Part No FP6366S5GTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969884-FP6366S5GTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6366S5GTR CAD Model

Description

The FP6366S5GTR from Linear Technology is a high-performance, low-dropout voltage regulator designed for a wide range of applications. This advanced regulator offers a compact, efficient, and reliable solution for precise voltage control in complex electronics. With its robust design, the FP6366S5GTR is well-suited for use in consumer electronics, automotive systems, industrial controls, and other high-demand environments.

Key Features

  • Stable Output: The FP6366S5GTR ensures a stable and accurate output voltage, which is critical for sensitive electronic components.
  • Low Dropout: Its low dropout performance guarantees efficiency, even with very little difference between the input voltage and the regulated output voltage.
  • High Efficiency: The device operates with high efficiency, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: Built-in thermal protection prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Wide Operating Range: The FP6366S5GTR can handle a broad range of input voltages, making it versatile for various applications.
  • Adjustable Output: The output voltage is adjustable, allowing for customization according to specific requirements of the application.

Applications

The FP6366S5GTR is ideal for a variety of applications where precise voltage regulation is necessary. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Automotive electronics
  • Power management for IoT devices
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

The FP6366S5GTR boasts a set of impressive technical specifications:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable based on application needs
  • Dropout Voltage: Low, as specified by Linear Technology
  • Output Current: Up to the maximum limit specified
  • Package: S5GTR or equivalent package as defined by Linear Technology

In summary, the FP6366S5GTR from Linear Technology is a versatile and durable voltage regulator that offers high efficiency, precise control, and a range of safety features. It is a reliable choice for designers looking to integrate a robust power management solution into their electronic systems.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess