EN
  • EN
  • DE

BAS70-06/B1

Part No BAS70-06/B1
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231491-BAS70-06/B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-06/B1 CAD Model

Description

The NXP BAS70-06/B1 is a state-of-the-art Schottky barrier diode designed for high-speed switching applications. This diode is a perfect choice for modern electronic circuits requiring efficiency and reliability. Its low forward voltage drop and fast switching capabilities make it an excellent component for voltage clamping applications, protection circuits, and high-frequency rectification in power supplies.

Key Features

  • Low Forward Voltage: The BAS70-06/B1 offers a low forward voltage drop, which minimizes power loss and improves efficiency in your circuit designs.
  • Fast Switching: With its fast switching speed, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high performance.
  • High Surge Current Capability: This diode can withstand high surge currents, making it robust for applications that experience transient overcurrent conditions.
  • SOT-23 Package: Encased in a small SOT-23 package, the BAS70-06/B1 is suitable for compact PCB layouts and space-constrained applications.
  • Dual Diodes: The device contains two diodes, which can be used independently or connected in series or parallel to suit various circuit configurations.
  • Lead-Free and RoHS Compliant: NXP's commitment to environmental sustainability is evident as the BAS70-06/B1 complies with RoHS directives and is lead-free, making it suitable for use in green products.

Applications

The versatility of the BAS70-06/B1 makes it suitable for a wide range of applications:

  • High-speed switching in power supplies
  • Voltage clamping and protection circuits
  • DC-DC converters
  • Charge pump circuits
  • Reverse polarity protection
  • RFID and wireless modules

Technical Specifications

Some of the technical specifications of the NXP BAS70-06/B1 include:

  • Reverse Voltage: 70V
  • Forward Current: 70mA
  • Forward Voltage: 0.715V (max) at 1mA
  • Power Dissipation: 200mW
  • Operating Temperature Range: -65°C to +125°C

In conclusion, the NXP BAS70-06/B1 Schottky barrier diode is a high-performance component that offers excellent efficiency and speed for a variety of electronic applications. Its compact form factor and compliance with environmental standards make it a smart choice for designers looking to create sustainable and space-efficient products.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess