EN
  • EN
  • DE

BAP64-04,215

Part No BAP64-04,215
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 175V 100MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 175V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package TO-236AB (SOT23)
Win Source Part Number 134545-BAP64-04,215
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAP64-04,215 CAD Model

Description

The BAP64-04,215 is a high-performance silicon PIN diode from the reputable NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This diode is designed to deliver exceptional performance in a wide range of applications, including high-frequency and high-speed switching operations.

Key Features

  • High-Speed Switching: The BAP64-04,215 is optimized for fast switching speeds, which is essential for RF and microwave applications where rapid signal modulation is required.
  • Low Series Resistance: With a low series resistance, this PIN diode ensures minimal signal loss and power dissipation, providing efficient performance in high-frequency circuits.
  • Low Capacitance: The device features low junction capacitance, which is critical for maintaining signal integrity in high-speed applications and reducing phase noise in RF circuits.
  • Reverse Voltage: It is capable of withstanding reverse voltages up to 35 volts, making it robust and reliable for various operating conditions.
  • Package: The BAP64-04,215 comes in a compact SOD323 (SC-76) surface-mount package, which is suitable for high-density PCB designs and is compatible with automatic placement equipment.

Applications

The versatility of the BAP64-04,215 allows it to be used in a multitude of applications, including:

  • RF switch circuits
  • Attenuators
  • High-speed data lines
  • Antenna switching
  • Mobile communications
  • Wireless infrastructure

Reliability and Quality

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BAP64-04,215 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Customers can trust in the performance and longevity of this PIN diode when incorporated into their electronic designs.

Conclusion

In summary, the BAP64-04,215 from NXP Semiconductors is an excellent choice for designers looking for a high-speed, low-loss PIN diode that can perform reliably in a variety of RF and high-speed digital applications. Its small form factor, combined with its electrical characteristics, makes it an ideal component for modern, compact electronic devices.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3238 $64.6476
5+ $26.5223 $132.6115
7+ $25.6941 $179.8587
10+ $24.8648 $248.6480
13+ $24.0356 $312.4628
17+ $21.5500 $366.3500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess