EN
  • EN
  • DE

BAP63-02,115

Part No BAP63-02,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description PIN Diodes PIN 50V 100MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Vr - Reverse Voltage 50 V
Maximum Diode Capacitance 0.32 pF
Maximum Series Resistance @ Maximum IF 1.5 Ohms
If - Forward Current 100 mA
Vf - Forward Voltage 1.1 V
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Minimum Operating Frequency 300 MHz
Maximum Operating Frequency 30 GHz
Mounting Style SMD/SMT
Package / Case SOD-523
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 0.65 mm
Length 1.25 mm
Technology Si
Type Attenuator or Switch
Width 0.85 mm
Brand NXP Semiconductors
Carrier Life 0.31 us
Maximum Series Resistance @ Minimum IF 3.5 Ohms
Pd - Power Dissipation 715 mW
Product Type PIN Diodes
Standard Pack Qty 3000
Subcategory Diodes & Rectifiers
Ultra Librarian 3D Model Ultra Librarian BAP63-02,115 CAD Model

Description

The BAP63-02,115 is a high-performance silicon PIN diode manufactured by NXP Semiconductors. This device is designed to offer excellent RF switching characteristics, making it an ideal choice for a wide range of applications that require fast switching and low forward resistance.

Key Features

  • High-Speed Switching: The BAP63-02,115 is optimized for fast switching speeds, which is essential for high-frequency RF applications.
  • Low Forward Resistance: With its low forward resistance, this PIN diode ensures minimal signal loss during transmission, enhancing overall system performance.
  • High Isolation: It provides excellent isolation characteristics, which is crucial in preventing signal leakage between different circuit parts.
  • Low Capacitance: The diode's low capacitance is beneficial for maintaining signal integrity, especially in high-frequency circuits.
  • Robust Design: Encased in a small SOD-323 (SC-76) surface-mounted package, the BAP63-02,115 is designed for robustness and reliability, suitable for automated assembly processes.

Applications

The BAP63-02,115 is versatile and can be used in various applications, including:

  • RF switch matrices
  • Wireless communication systems
  • Antenna switching
  • Attenuators
  • High-frequency signal routing

Technical Specifications

Parameter Value
Package SOD-323 (SC-76)
Switching Speed Fast
Forward Current (IF) 100 mA
Reverse Voltage (VR) 50 V
Forward Resistance (RF) Low
Capacitance Low

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The BAP63-02,115 PIN diode is no exception, and it is produced with the highest industry standards, ensuring that it meets the stringent requirements of modern RF and microwave systems.

For detailed product specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess