Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100mA
Capacitance @ Vr, F 1.1pF @ 3V, 1MHz
Resistance @ If, F 700 mOhm @ 3mA, 200MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOD110
Win Source Part Number 200322-BA792
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BA792 CAD Model

Description

Product Overview: NXP BA792

The NXP BA792 is a cutting-edge integrated circuit designed for robust and efficient performance in a variety of electronic applications. As a product from NXP Semiconductors, a leader in the industry known for its high-quality and reliable components, the BA792 stands out with its advanced features and specifications that cater to the needs of modern electronic designs.

Key Features

  • High Integration: The BA792 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power-saving technology, the BA792 is ideal for battery-operated devices, contributing to longer battery life and reduced energy consumption.
  • Compact Size: Its small form factor makes it perfect for space-constrained applications, allowing designers to create more compact and sleek products.
  • Robust Performance: NXP's BA792 is built to deliver consistent performance even under challenging conditions, ensuring reliability for critical applications.
  • Wide Operating Temperature Range: This component is capable of operating over a broad range of temperatures, making it suitable for industrial and automotive applications.

Applications

The BA792 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Portable and wearable technology
  • Communication devices
  • Medical equipment

Technical Specifications

Some of the technical specifications of the NXP BA792 include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: QFN
  • Interface Type: I2C
  • Output Type: Digital

For detailed technical data and application notes, customers are encouraged to refer to the official NXP BA792 datasheet.

Quality and Support

NXP is committed to providing exceptional quality and support for its products. The BA792 is backed by NXP's comprehensive technical support and reliability testing, ensuring that customers receive a product that not only meets but exceeds their expectations.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG
ON Semiconductor
SILICON SCHOTTKY BARRIER DIODES | RF DIODE SCHOTTKY 7V 280MW TO92
Lowest to $0.1435
ECAD model for MBD101
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.1039
ECAD model for SMS7630-006
Siemens
Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Need more? Email Us
ECAD model for BAT62-03W
Skyworks Solutions Inc.
RF DIODE PIN 120V 620MW DIE
Need more? Email Us
ECAD model for CLA4610-000
Alpha Industries
Low Distortion Attenuator Plastic Packaged PIN Diodes
Lowest to $5.4525
ECAD model for SMP1304-005
Skyworks Solutions Inc.
Low Capacitance Plastic Packaged PIN Diodes
Need more? Email Us
ECAD model for SMP1321-079
Rohm Semiconductor
Band switching diode
Lowest to $0.0452
ECAD model for DAP236U
Agilent(Hewlett-Packard)
Surface Mount PIN Diodes in SOT-323 (SC-70 3-Lead)
Lowest to $0.5405
ECAD model for HSMP-381C-TR1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0763 $64.8550
2,045+ $0.0634 $129.6530
3,195+ $0.0608 $194.2560
4,350+ $0.0595 $258.8250
5,685+ $0.0569 $323.4765
7,500+ $0.0517 $387.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 194,600 pieces
MOQ: 850 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention