EN
  • EN
  • DE

B4860NXE7QUMD

Part No B4860NXE7QUMD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description BASEBAND PROC PILOT REV 1.0 / PowerPC e6500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ Qonverge B
Package Box
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP Signal Processing; SC3900FP FVP - 6 Core
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1/2.5Gbps (4), 1/2.5/10Gbps (2)
USB USB 2.0 (1)
Voltage - I/O 1.0V, 1.2V, 1.35V, 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features AES, DES, 3DES, HMAC, Ipsec, Kasumi, MD5, SHA-1/2, SNOW-3D, ZUC
Package / Case 1020-BBGA, FCBGA
Supplier Device Package 1020-FCPBGA (33x33)
Additional Interfaces I²C, MMC/SD, RapidIO, SPI, UART
Base Product Number B4860
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935315373557
Standard Package 24
Win Source Part Number 1047760-B4860NXE7QUMD
Ultra Librarian 3D Model Ultra Librarian B4860NXE7QUMD CAD Model

Description

Introducing the NXP B4860NXE7QUMD Processor

The NXP B4860NXE7QUMD is a powerhouse processor designed for high-performance networking applications. This advanced system-on-chip (SoC) is part of NXP's QorIQ series, which is renowned for delivering exceptional speed, security, and power efficiency. The B4860NXE7QUMD is an ideal choice for developers looking to create cutting-edge networking equipment, including routers, switches, and networked storage systems.

Key Features

  • Quad-Core Architecture: The B4860NXE7QUMD features four high-performance cores, each capable of running multiple threads simultaneously. This multi-core design enables the processor to handle a vast amount of data, making it perfect for multi-tasking and parallel processing in demanding environments.
  • Advanced Data Path Acceleration: With its integrated Data Path Acceleration Architecture (DPAA), this processor is optimized for packet processing, significantly improving network throughput and efficiency.
  • High-Speed Connectivity: This SoC includes support for multiple high-speed interfaces, including 10 Gigabit Ethernet, PCIe, and Serial RapidIO, ensuring fast and reliable data transfers.
  • Security Features: The B4860NXE7QUMD comes with a suite of security features, such as secure boot, encryption, and anti-tamper technology, providing robust protection against a wide array of cyber threats.
  • Energy Efficient: Despite its powerful performance, the B4860NXE7QUMD is designed to be energy efficient, helping to reduce the overall power consumption of networking equipment.

Applications

The NXP B4860NXE7QUMD is versatile and can be deployed in a variety of networking applications, including:

  • Enterprise routers and switches
  • Service provider gateways
  • Network security appliances
  • Wireless infrastructure
  • Network attached storage devices

With its robust feature set and NXP's commitment to reliability, the B4860NXE7QUMD is a smart choice for any organization looking to build or upgrade their network infrastructure with the latest in processing technology.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $379.2345 $379.2345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess