EN
  • EN
  • DE

AU2901D

Part No AU2901D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Quad voltage comparator / Comparator Quad ±18V/36V 14-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 227047-AU2901D
Popularity Medium
Supply and Demand Status Limited
Family Name AU2901
Introduction Date August 31, 1994
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AU2901D CAD Model

Description

NXP AU2901D Product Overview

The NXP AU2901D is a high-performance, quad 2-input OR gate integrated circuit, designed to meet the demanding requirements of fast switching and low power consumption in modern digital systems. This versatile logic gate is fabricated using NXP's advanced silicon-gate CMOS technology, ensuring high functionality while maintaining power efficiency.

Key Features

  • Logic Type: Quad 2-Input OR Gate
  • Package: The AU2901D comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Supply Voltage Range: Designed to operate over a broad range of supply voltages from 2.0V to 5.5V, making it suitable for various applications from battery-powered devices to industrial systems.
  • High-Speed Operation: With fast switching capabilities, the AU2901D is capable of handling high-speed signal processing which is crucial in modern digital circuits.
  • Low Power Consumption: Its CMOS technology significantly reduces power draw, ensuring energy-efficient operation, which is essential for portable and low-power applications.
  • Output Drive Capability: The device can drive up to 50mA at its outputs, allowing it to control several peripheral components directly.
  • ESD Protection: The inputs are protected against electrostatic discharge events, providing robustness for industrial environments where ESD events are common.

Applications

The NXP AU2901D is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Data processing
  • Control systems
  • Alarm systems
  • Consumer electronics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the AU2901D is no exception. This product has undergone rigorous testing and validation to meet the highest industry standards, ensuring reliable performance in even the most challenging environments.

Whether you are designing a complex automotive system or a simple consumer electronic device, the NXP AU2901D offers the performance, efficiency, and reliability required to meet your design needs.

You May Also Be Interested in

Coilcraft
Need more? Email Us
Bosch Sensortec
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Lowest to $4.2781
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Wurth Electronics Inc
Need more? Email Us
Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6001 $61.2017
40+ $2.9540 $118.1600
61+ $2.8616 $174.5576
84+ $2.7694 $232.6296
108+ $2.6770 $289.1160
145+ $2.4001 $348.0145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
In Stock: 32 pieces Factory Stock: 32 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess