EN
  • EN
  • DE

OPA653IDRBR

Part No OPA653IDRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 1 Circuit - 8-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-SON (3x3)
Family Name OPA653
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929676-OPA653IDRBR
Ultra Librarian 3D Model Ultra Librarian OPA653IDRBR CAD Model

Description

Introducing the Texas Instruments OPA653IDRBR

The Texas Instruments OPA653IDRBR is a high-performance, voltage-feedback operational amplifier designed to deliver unparalleled accuracy and speed for a wide range of applications. This advanced amplifier is housed in a compact SON-8 package, making it an ideal choice for space-constrained designs without compromising on functionality.

Key Features

  • Wide Bandwidth: The OPA653IDRBR boasts a wide bandwidth of 1.6 GHz, which ensures high-speed signal processing capabilities. This makes it perfect for applications requiring fast and accurate amplification, such as data acquisition systems, test equipment, and communication infrastructure.
  • High Slew Rate: With a slew rate of 650 V/μs, this op-amp can handle rapid changes in input signals, maintaining signal fidelity and reducing distortion in high-speed applications.
  • Low Noise: The device features a low noise density of 4.5 nV/√Hz at 1 kHz, which is critical for precision applications like medical imaging and high-end audio equipment where maintaining signal integrity is paramount.
  • Single Supply Operation: It operates from a single 5V to 12V supply, which simplifies power supply design and is suitable for battery-powered devices.
  • Robust Output Drive: The OPA653IDRBR can deliver a robust output drive capability, making it capable of driving heavy loads while maintaining high performance.

Applications

The versatility of the OPA653IDRBR extends to a variety of applications, including:

  • Active filters
  • Professional video electronics
  • High-speed data acquisition
  • Optical networking
  • Test and measurement systems
  • High-fidelity audio processing

Reliability and Support

As with all Texas Instruments products, the OPA653IDRBR is backed by comprehensive technical support and reliability testing. Designers and engineers can rely on TI's extensive documentation, design tools, and community forums to streamline the development process and bring their products to market faster.

Whether you're designing for precision instrumentation or high-speed communications, the OPA653IDRBR from Texas Instruments offers the performance and features necessary to meet the toughest design challenges.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess