EN
  • EN
  • DE

ASC8850ET,557

Part No ASC8850ET,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC IP CAMERA MPU SXGA 484TFBGA / High Performance Processor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9
Interface EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
Mounting SMD
Package 484-TFBGA
Manufacturer Package 484-TFBGA (15x15)
Win Source Part Number 768851-ASC8850ET,557
Popularity Medium
Supply and Demand Status Limited
ECCN 5A002.a.1
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ASC8850ET,557 CAD Model

Description

Product Overview: NXP ASC8850ET,557

The NXP ASC8850ET,557 is a state-of-the-art, high-performance integrated circuit designed to meet the rigorous demands of modern electronics. This component is part of NXP's esteemed portfolio, known for its reliability, durability, and cutting-edge technology.

Key Features

  • Advanced Technology: The ASC8850ET,557 is built using NXP's advanced semiconductor processes, ensuring high-speed operation and low power consumption.
  • High Integration: This product integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying design complexity.
  • Robust Performance: Designed to withstand harsh conditions, the ASC8850ET,557 operates reliably across a wide range of temperatures and voltage conditions.
  • Energy Efficiency: With energy-saving features, this IC is ideal for battery-powered applications, contributing to longer battery life and reduced environmental impact.

Applications

The versatility of the ASC8850ET,557 makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • High-speed data processing

Quality and Reliability

NXP's commitment to quality ensures that the ASC8850ET,557 meets the highest standards for reliability and performance. Each component undergoes rigorous testing and quality control measures, providing peace of mind for manufacturers and end-users alike.

Environmental Compliance

As an environmentally conscious company, NXP designs products like the ASC8850ET,557 to comply with international environmental regulations. This component is RoHS compliant, minimizing the use of hazardous substances in electronics and promoting sustainability.

In conclusion, the NXP ASC8850ET,557 represents a blend of innovation, quality, and environmental responsibility, making it an excellent choice for designers looking to create high-performance, energy-efficient electronic products.

You May Also Be Interested in

Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess