EN
  • EN
  • DE

ADC1004S050TS

Part No ADC1004S050TS
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 10 bits ADC, up to 30 MHz, 40 MHz or 50 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139692-ADC1004S050TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1004S050TS CAD Model

Description

The ADC1004S050TS is a high-performance analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This precision ADC is engineered to cater to the needs of advanced digital systems that require accurate and fast conversion of analog signals into digital data.

Key Features:

  • Resolution: The ADC1004S050TS boasts a resolution of 10-bits, ensuring detailed and precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 50 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing, making it ideal for demanding applications such as medical imaging, data acquisition systems, and communication infrastructure.
  • Input Range: It offers a flexible input range, accommodating various signal amplitudes for versatile application scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC1004S050TS minimizes power consumption, which is critical for portable and battery-powered devices.
  • Interface Compatibility: The device features a user-friendly digital interface that easily integrates with most microprocessors and digital systems, ensuring a seamless design-in process.

Applications:

The versatility of the ADC1004S050TS extends its use to a wide range of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Wireless and wired communication systems
  • Medical imaging equipment
  • Industrial automation and process control
  • Instrumentation and test equipment

Quality and Reliability:

NXP is renowned for its commitment to quality and reliability, and the ADC1004S050TS is no exception. It is built to meet stringent industry standards, ensuring performance and durability in even the most challenging environments. With its robust design and NXP's excellent support and service, this ADC is a reliable choice for system designers looking to enhance their digital applications.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP Semiconductors product datasheet for the ADC1004S050TS.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess