EN
  • EN
  • DE

A7101CLTK2/T0BC2WJ

Part No A7101CLTK2/T0BC2WJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description PLUG TRUST SECURE ELEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr NXP
Package Bulk
Product Status Last Time Buy
Programmable Not Verified
Applications Authentication
Core Processor i.MX6UL
Controller Series A71CL
Interface I²C, Smartcard
Voltage - Supply 3.6V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (4x4)
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1132618-A7101CLTK2/T0BC2WJ
Ultra Librarian 3D Model Ultra Librarian A7101CLTK2/T0BC2WJ CAD Model

Description

The A7101CLTK2/T0BC2WJ is a cutting-edge semiconductor product from NXP, a leading technology company known for its high-performance and reliable components. This product is designed to cater to the evolving needs of the electronics industry, offering a solution that combines efficiency, durability, and innovation.

Key Features:

  • Advanced Technology: The A7101CLTK2/T0BC2WJ is built on NXP's state-of-the-art technology platform, ensuring high-speed operation and optimal performance for demanding applications.
  • Energy Efficient: This product is designed with energy efficiency in mind, helping to reduce power consumption and extend the battery life of the devices it powers.
  • Robust Design: With a focus on reliability, the A7101CLTK2/T0BC2WJ is engineered to withstand harsh environments and provide consistent performance over a wide range of temperatures and conditions.
  • Integration: The component is designed for easy integration into various circuit designs, making it a versatile choice for a multitude of electronic applications.
  • Compliance: NXP ensures that the A7101CLTK2/T0BC2WJ complies with international standards, reflecting the company's commitment to quality and safety.

Applications:

The versatility of the A7101CLTK2/T0BC2WJ allows it to be used across a wide range of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control units
  • Communication infrastructure
  • Medical devices

Why Choose NXP's A7101CLTK2/T0BC2WJ?

Choosing the A7101CLTK2/T0BC2WJ from NXP means opting for a product that delivers high performance without compromising on quality. NXP's rigorous testing and quality assurance processes ensure that each component meets the highest standards before reaching customers. With NXP's reputation for innovation and excellence, the A7101CLTK2/T0BC2WJ stands out as a superior choice for designers and engineers looking to enhance their products with reliable and efficient semiconductor solutions.

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess