EN
  • EN
  • DE

A2T07D160W04SR3

Part No A2T07D160W04SR3
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MOSFET RF Transistors Airfast RF Power LDMOS Transistor, 710-960 MHz, 160 W Avg., 28 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463545-A2T07D160W04SR3
Manufacturer NXP
Package Tape & Reel (TR)
Product Status Not For New Designs
Technology LDMOS
Configuration Dual
Frequency 803MHz
Gain 21.5dB
Voltage - Test 28V
Current - Test 450mA
Power - Output 30W
Voltage - Rated 70V
Grade -
Mounting Type Surface Mount
Package / Case NI-780S-4L
Supplier Device Package NI-780S-4L
Ultra Librarian 3D Model Ultra Librarian A2T07D160W04SR3 CAD Model

Description

The A2T07D160W04SR3 is an advanced RF Power LDMOS (Laterally Diffused Metal Oxide Semiconductor) Transistor designed by NXP for high-efficiency applications across a broad range of frequencies. Optimized for use in the 710-960 MHz band, it provides a high average power of 160 W with a supply voltage of 28 V, making it ideal for RF power applications in commercial, aviation, and defense sectors. The use of LDMOS technology enables this MOSFET to achieve exceptional efficiency, superior gain, and high linearity, which are critical for amplifiers requiring high output power without compromising signal quality. The A2T07D160W04SR3 is also engineered for reliability, capable of withstanding harsh operational conditions while maintaining its performance integrity. This transistor's robust design and thermal characteristics make it a versatile solution for designers seeking to optimize their RF power systems for maximum efficiency and reliability.

You May Also Be Interested in

Texas Instruments
Microcontroller IC
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
PERIPHERAL DRIVER
Lowest to $1.8769
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess