EN
  • EN
  • DE

BP5048-24

Part No BP5048-24
Manufacturer Rohm Semiconductor
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Rohm Semiconductor
Series BP5048
Package Tray
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 161 ~ 253 VAC
Voltage - Output 1 24V
Current - Output (Max) 200mA
Power (Watts) 5 W
Applications ITE (Commercial)
Temperature Range - Operating -20°C ~ 80°C (With Derating)
Efficiency 78%
Mounting Type Through Hole
Package / Case 12-SIP Module, 6 Leads
Size / Dimension 1.38" L x 0.36" W x 0.87" H (35.0mm x 9.2mm x 22.0mm)
Line Regulation 50mV
Load Regulation 50mV
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571250-BP5048-24
Ultra Librarian 3D Model Ultra Librarian BP5048-24 CAD Model

Description

The BP5048-24 is an enclosed AC-DC converter belonging to the Power Supplies - Board Mount - AC DC Converters category.

  • Series: BP5048
  • Power Rating: 5W
  • Input Voltage Range: 161V to 253VAC
  • Output: Single
  • Voltage Rating: 24V
  • Efficiency: 78%
  • Regulation: Low line and load
  • Package Type: 12-SIP Module, 6 Leads
  • Mountable: Through-hole
  • Size Dimensions: 1.38" L x 0.36" W x 0.87" H (35.0mm x 9.2mm x 22.0mm)
  • Suitable for: ITE (Commercial) applications
  • Operating Temperature Range: -20°C to 80°C (with derating)
  • Manufacturer: Rohm Semiconductor
  • Market Status: Obsolete

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.3014
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8773 $59.2638
15+ $8.1044 $121.5660
23+ $7.8512 $180.5776
31+ $7.5980 $235.5380
40+ $7.3446 $293.7840
53+ $6.5849 $348.9997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess