The LT1999IMS8-50#PBF from Linear Technology is a robust, precision current sense amplifier designed for a wide range of applications requiring high voltage and high side current monitoring. It comes in a compact MSOP-8 package, making it suitable for space-constrained applications while offering a high level of integration and performance.
Key Features
- Wide Input Common Mode Range: The device operates with a common mode range of -10V to 80V, making it versatile for various high voltage applications.
- High Accuracy: Precision gain accuracy ensures reliable current measurement for critical applications.
- Low Offset Voltage: The low input offset voltage minimizes error in current measurement, enhancing system accuracy.
- High Gain Bandwidth: With a bandwidth of 500kHz, the LT1999IMS8-50#PBF is capable of monitoring fast-changing currents.
- Fixed Gain Options: The device is available with fixed gains of 20V/V, 50V/V, and 100V/V, providing flexibility in design choices.
- Extended Temperature Range: It operates over a temperature range of -40°C to 125°C, suitable for industrial environments.
Applications
The LT1999IMS8-50#PBF is ideal for a variety of applications, including:
- Automotive battery monitoring
- Power management systems
- Motor control feedback
- Overcurrent protection
- Telecommunications equipment
Quality and Reliability
Linear Technology ensures that its products meet the highest standards of quality and reliability. The LT1999IMS8-50#PBF is no exception, with its robust design and rigorous testing protocols. It is also RoHS compliant, adhering to environmental standards for hazardous substances.
Ordering Information
The part number LT1999IMS8-50#PBF signifies the specific version of the LT1999 series with a 50V/V gain in an MSOP-8 package with a lead (Pb) free finish. For different gain options or package types, please consult the LT1999 product family datasheet.