EN
  • EN
  • DE

DS2784G+T&R

Part No DS2784G+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE STND-ALONE 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 116758-DS2784G+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2784G+T&R CAD Model

Description

Maxim Integrated's DS2784G+T&R: High-Precision Stand-Alone Fuel Gauge IC

The DS2784G+T&R from Maxim Integrated is a stand-alone fuel gauge IC that offers high-precision fuel gauging for lithium-ion (Li-ion), lithium-polymer (Li-Poly), and lithium-iron-phosphate (LiFePO4) batteries. Designed to provide accurate battery-state monitoring, this innovative integrated circuit is an essential component for portable and wearable devices, where efficient battery management is critical.

With its compact form factor, the DS2784G+T&R is available in a 14-pin TSSOP package, making it suitable for space-constrained applications. This product is supplied in tape and reel packaging (denoted by the T&R suffix), ensuring compatibility with automated assembly processes, thereby reducing manufacturing time and costs for high-volume production.

Key features of the DS2784G+T&R include precise monitoring of voltage, temperature, current, and accumulated charge via an integrated 16-bit ADC. It also provides age forecasting and capacity estimation functionalities which are crucial for maintaining the longevity and reliability of battery-powered devices. The IC's ability to track the number of charge/discharge cycles helps in predicting battery life, which is valuable for both end-users and manufacturers.

This fuel gauge IC employs Maxim's patented impedance tracking algorithm to deliver high accuracy in gauging the remaining battery capacity, thus enabling users to make the most out of their device's battery life. Additionally, it offers programmable undervoltage/overvoltage protection, ensuring the safety and stability of the battery during operation.

The DS2784G+T&R supports a two-wire interface that allows for easy integration into existing designs. Furthermore, it is designed with an operating temperature range of -20°C to +70°C, which makes it robust enough for use in a variety of environmental conditions.

Whether it's for smartphones, smartwatches, medical devices, or other portable electronics, the DS2784G+T&R fuel gauge IC from Maxim Integrated is an excellent choice for designers looking to enhance battery performance and safety. Its precision, reliability, and ease of integration make it a valuable component in extending device uptime and user satisfaction.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2560 $51.0720
29+ $3.4921 $101.2709
45+ $3.3830 $152.2350
62+ $3.2739 $202.9818
79+ $3.1647 $250.0113
106+ $2.8373 $300.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,294 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess