EN
  • EN
  • DE

87C51

Part No 87C51
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1134071-87C51
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87C51 CAD Model

Description

The 87C51 is a high-performance microcontroller from NXP Semiconductors. This device is part of the MCS-51 family of microcontrollers, which are renowned for their robust instruction set and versatile functionalities. The 87C51 is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a flexible and cost-effective solution for embedded systems.

Key Features

  • 8-bit CPU: The 87C51 features an 8-bit CPU optimized for control applications, providing a perfect balance between performance and power consumption.
  • Memory: It comes with a built-in 4KB of EPROM, which is expandable externally up to 64KB. The device also includes 128 bytes of RAM for efficient data handling.
  • Interrupt System: With four priority levels and nine interrupt sources, the 87C51 ensures responsive and reliable operation for real-time tasks.
  • Timer/Counters: Two 16-bit timer/counters are included, which can be utilized for event counting and timing operations, enhancing the microcontroller's capability to manage timed events.
  • Serial Communication: The device supports full-duplex serial communication, enabling easy data exchange with peripheral devices and other microcontrollers.
  • Input/Output Ports: Four 8-bit I/O ports provide a total of 32 I/O lines, which can be programmed to meet the specific needs of your application.
  • Power Management: The 87C51 includes power-saving modes such as Idle and Power-down modes, which significantly reduce power consumption during inactive periods.

Applications

The versatility of the 87C51 microcontroller makes it an ideal choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Office automation
  • Telecommunication systems

With its robust feature set and NXP's commitment to quality, the 87C51 microcontroller stands out as a reliable and flexible component for your embedded systems. Whether you're developing a complex industrial machine or a simple home gadget, the 87C51 is designed to provide a seamless and efficient performance.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess