EN
  • EN
  • DE

8029HL07

Part No 8029HL07
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 166027-8029HL07
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8029HL07 CAD Model

Description

Product Overview: NXP 8029HL07

The NXP 8029HL07 is a state-of-the-art microcontroller that is part of NXP's renowned product line, designed for high-performance applications requiring robust operation and long-term reliability. This particular model is well-suited for industrial, automotive, and IoT applications, where precision and efficiency are paramount.

Key Features:

  • Advanced Core: At the heart of the 8029HL07 is an advanced processor core that offers high-speed computing capabilities, ensuring swift processing of complex tasks and algorithms.
  • Memory Capacity: Equipped with ample memory, the device includes both flash and RAM, providing sufficient space for program storage and smooth runtime operations.
  • Connectivity: Featuring multiple connectivity options, the 8029HL07 supports various communication protocols, making it easy to integrate into existing systems and networks.
  • Power Efficiency: The microcontroller is designed for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Robust Security: Security is a top priority for NXP, and the 8029HL07 includes built-in features to protect against unauthorized access and ensure data integrity.
  • Durability: Built to withstand harsh conditions, this microcontroller operates reliably across a wide range of temperatures and environmental factors.

Applications:

The versatility of the NXP 8029HL07 makes it suitable for a broad spectrum of applications. It's commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Home automation
  • Smart energy solutions
  • Internet of Things (IoT) devices

Why Choose NXP 8029HL07?

Choosing the NXP 8029HL07 for your project means opting for a microcontroller that delivers performance, efficiency, and reliability. NXP's commitment to quality ensures that the 8029HL07 will meet the stringent requirements of your sophisticated applications, providing a dependable solution that you can trust.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess