Product Overview: 74VCH245APW by NXP Semiconductors
The 74VCH245APW is a high-speed octal bidirectional bus transceiver designed by NXP Semiconductors, a leader in providing innovative semiconductor solutions. This component is part of the VHC (Very High-Speed CMOS) family and is optimized to deliver exceptional performance in a wide range of applications that require high-speed data transfer and low-power consumption.
Key Features
- Logic Type: Octal Bidirectional Transceiver with 3-state outputs.
- Bus Hold: Equipped with bus hold on data inputs, eliminating the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level.
- Power Supply: Operates at a 3.3V power supply voltage, making it suitable for interfacing with low-voltage systems.
- Speed: Offers high-speed data transfer capabilities, a hallmark of the VHC family of products.
- Logic Level Translation: Capable of translating between different logic levels, enabling it to be used in mixed 3.3V/5V systems.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) 20-pin configuration, which is ideal for space-constrained applications.
- Temperature Range: Designed to operate over an extended industrial temperature range, making it reliable in harsh environments.
Applications
The versatility of the 74VCH245APW makes it an excellent choice for a variety of applications, including:
- Bus interface and bus extension in servers and networking equipment.
- Data communication and signal processing in telecommunications systems.
- Level shifting and logic conversion in mixed-voltage environments.
- General purpose logic applications where high speed and low power are required.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The 74VCH245APW is no exception, offering both performance and reliability. Its robust design ensures stable operation, while its compatibility with JEDEC standard no. 7A requirements guarantees interoperability with other electronic components.
Whether you're designing a cutting-edge communication system or updating an existing digital interface, the 74VCH245APW from NXP provides the speed, efficiency, and reliability needed to maintain a competitive edge in today's fast-paced electronic market.