Product Overview: 74VCH244APW
The 74VCH244APW from NXP Semiconductors is a high-performance, octal non-inverting buffer/line driver with 3-state outputs, designed to provide a feature-rich solution for interfacing between different voltage domains or driving heavy loads with minimal power consumption. Ideal for use in a wide range of applications, from consumer electronics to industrial control systems, this device is a versatile component for any designer's toolkit.
Key Features
- Logic Type: Octal Non-Inverting Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 1.2V to 3.6V, allowing for low-voltage operation compatible with modern microprocessors and FPGAs.
- High Drive: Capable of driving heavily loaded outputs with 24 mA at 3.3V, ensuring reliable signal integrity.
- Bus-Hold Function: Maintains the last valid input state when no input is present, reducing the need for external pull-up or pull-down resistors.
- Power-Off Disable: Outputs assume a high-impedance state when the power is off, preventing potential damage to connected devices.
- ESD Protection: Integrated electrostatic discharge protection enhances the durability and longevity of the device.
- Package: TSSOP20 (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.
Applications
Thanks to its robust design and flexible features, the 74VCH244APW is suitable for a variety of applications, including:
- Signal buffering and driving in bus-oriented systems
- Level shifting for interfacing between different logic levels
- Memory address driving
- Data transmission control in communication systems
- General-purpose logic applications where buffer strength is required
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the 74VCH244APW is no exception. Manufactured with the highest standards, this device ensures reliable performance in even the most demanding environments.
Whether you're designing a new system or upgrading an existing one, the 74VCH244APW offers the performance, flexibility, and reliability needed to meet your requirements. With NXP's proven track record in semiconductor excellence, you can be confident in selecting the 74VCH244APW for your next project.