EN
  • EN
  • DE

74LVTH16244BBQ

Part No 74LVTH16244BBQ
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3 V 16-bit buffer/driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133255-74LVTH16244BBQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16244BBQ CAD Model

Description

Product Overview: 74LVTH16244BBQ by NXP Semiconductors

The 74LVTH16244BBQ is a high-performance, low-voltage, 16-bit buffer/line driver designed by NXP Semiconductors. This integrated circuit (IC) is part of the LVT (Low Voltage T-series) family, which is known for its high drive and low power consumption. It is specifically engineered to accommodate the stringent requirements of high-speed memory and data transmission in modern electronic systems.

With a 3.3V supply voltage, the 74LVTH16244BBQ is optimized for low-voltage applications. It features 16-bit inputs and outputs, making it ideal for interfacing with high-capacity data buses or signal lines. The device provides high-impedance outputs at power-up (bus hold), which prevents floating inputs and ensures stable system operation during the power transition phase.

The IC is housed in a 48-pin DHVQFN package, which is known for its compact footprint and excellent thermal performance. The 74LVTH16244BBQ's package is designed to minimize space on the PCB, making it an excellent choice for space-constrained applications.

Key features of the 74LVTH16244BBQ include:

  • 3.3V Supply Voltage: Compatible with low-voltage systems, reducing power consumption and heat dissipation.
  • 16-Bit Bus Interface: Allows for efficient data transfer and communication with multiple data lines.
  • 5V Tolerant I/O Ports: Ensures compatibility with 5V systems, providing a versatile interface solution.
  • Bus-Hold Circuitry: Maintains the last active state of the bus lines when no inputs are present, enhancing system reliability.
  • Live Insertion and Extraction Capability: Enables maintenance and upgrades without powering down the system.
  • Low Power Dissipation: Minimizes energy consumption, making it suitable for energy-sensitive applications.

Applications for the 74LVTH16244BBQ are diverse and include memory interfacing, data processing, telecommunications, and high-speed signal buffering. Its robust design and advanced features make it an essential component for designers looking to optimize their high-speed digital systems.

Overall, the 74LVTH16244BBQ from NXP Semiconductors stands out as a reliable and efficient solution for modern electronic designs that require fast data transfer, low voltage operation, and high integration density.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess