The NXP 74LVT86PW is a high-performance, low-voltage Quad 2-input Exclusive-OR Gate integrated circuit, designed to operate at a 3.3V power supply while maintaining 5V tolerant inputs. This feature makes it compatible with mixed-voltage systems, allowing for a seamless interface with both 3.3V and 5V logic signals. The device comes in a TSSOP14 (Thin Shrink Small Outline Package) which is ideal for surface-mounted technology and offers a reduced footprint on printed circuit boards.
Key Features
- Logic Type: Quad 2-input Exclusive-OR Gate
- Supply Voltage Range: 2.7V to 3.6V
- High 5V Tolerance: Inputs can handle up to 5V even when operating at 3.3V
- Output Capability: Standard
- Propagation Delay: Significantly low, facilitating high-speed operations
- Power Dissipation: Low, which makes it suitable for power-sensitive applications
- Package: TSSOP14, providing a compact solution
- Operating Temperature: Specified from -40°C to +85°C, ensuring reliability over a wide temperature range
Applications
The 74LVT86PW is versatile and can be used in a variety of applications where logic comparison or parity generation and checking are required. It is particularly suitable for:
- Telecommunication systems
- Computers and computer peripherals
- Data processing
- Instrumentation and control systems
- High-speed data paths
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LVT86PW is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry. It is also supported by NXP's comprehensive technical documentation and application support, making it a reliable choice for designers and engineers.
Environmental Compliance
The 74LVT86PW complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance demonstrates NXP's dedication to environmental responsibility and the promotion of sustainable products.