EN
  • EN
  • DE

74LVT74D,118

Part No 74LVT74D,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 345MHz
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 20mA, 32mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 1mA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 113228-74LVT74D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT74D,118 CAD Model

Description

Product Overview: 74LVT74D,118 by NXP Semiconductors

The 74LVT74D,118 is a high-performance, low-voltage, dual D-type flip-flop with a direct clear and preset input, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVT family, which stands for Low-Voltage Technology, indicating that the device is optimized for low-voltage operations ranging from 2.7V to 3.6V. This particular feature makes it suitable for interfacing with 3.3V logic devices while maintaining a high degree of speed and performance.

Each flip-flop in the 74LVT74D,118 has independent data (D), set (SD), reset (RD), clock (CP) inputs, and outputs (Q and Q̅). The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The flip-flops transition on the rising edge of the clock input signal when the asynchronous signals are in the inactive state, ensuring reliable and predictable operation of the device in a variety of timing-critical applications.

Constructed with an advanced BiCMOS technology, the 74LVT74D,118 boasts an impressive combination of high-speed performance and low power consumption. The device is characterized for operation from -40°C to +85°C, making it suitable for harsh environmental conditions and demanding industrial applications. In addition, its 5V tolerant inputs allow for interface flexibility with mixed-voltage systems without the need for additional level shifters or voltage translators.

The 74LVT74D,118 is housed in a slim SOIC-14 package, which provides a compact footprint while still offering ease of integration into printed circuit board designs. This makes it an excellent choice for space-constrained applications such as portable electronics, computing devices, telecommunication systems, and more.

With its robust feature set, the 74LVT74D,118 from NXP Semiconductors is an ideal solution for designers looking for a reliable flip-flop device that delivers high-speed operation with low-power dissipation. Whether it's used in complex digital systems or simple logic circuits, this component is engineered to meet the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4465 $50.6275
85+ $1.1869 $100.8865
135+ $1.1498 $155.2230
180+ $1.1127 $200.2860
235+ $1.0757 $252.7895
315+ $0.9644 $303.7860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,465 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess