EN
  • EN
  • DE

74LVT652DB,112

Part No 74LVT652DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 110108-74LVT652DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT652DB,112 CAD Model

Description

Product Overview: 74LVT652DB,112

The 74LVT652DB,112 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product belongs to NXP's LVT (Low-Voltage BiCMOS Technology) family, which is renowned for its low-power consumption and high-speed operation. The 74LVT652DB,112 is specifically tailored for applications that require fast and efficient data transfer in a low-voltage environment.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for battery-powered and energy-sensitive applications.
  • High-Speed Performance: With its capability to handle fast data rates, the 74LVT652DB,112 ensures swift data communication, which is crucial for modern digital systems.
  • Octal Transceiver: It features an octal transceiver with 3-state outputs, providing bidirectional communication between two buses.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing system disruptions during hardware upgrades or maintenance.

Applications

The versatility of the 74LVT652DB,112 makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems

Product Specifications

The 74LVT652DB,112 is packaged in a SSOP (Shrink Small Outline Package) and is characterized for operation from -40°C to +85°C. The device also features multiple ground pins for reduced noise and increased reliability. Its balanced propagation delays and output transition times contribute to improved signal integrity, making it a robust choice for high-speed data paths.

Conclusion

Overall, the 74LVT652DB,112 by NXP Semiconductors stands as a testament to the company's commitment to providing advanced solutions for digital interfacing. With its low-voltage operation, high-speed data transfer capabilities, and flexible application range, this product is well-suited to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess