EN
  • EN
  • DE

74LVT273D

Part No 74LVT273D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal D flip-flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133207-74LVT273D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT273D CAD Model

Description

The NXP 74LVT273D is a high-performance, octal D-type flip-flop with a clear function integrated into a single device. This component is part of the LVT family, which is known for its low-voltage technology, making it suitable for operation at 3.3V. It is designed to be used in high-speed memory buffering and data storage applications where low power dissipation and high data throughput are required.

Key Features:

  • Logic Type: Octal D-type flip-flop with clear.
  • Operating Voltage: 3.3V, with a tolerance of ±0.3V, providing compatibility with 3.3V logic levels.
  • High-Speed Performance: The device offers a propagation delay of typically 3.8ns at 3.3V and 25°C, which is ideal for high-speed operations.
  • Power Dissipation: It features a low power consumption design, with a typical Icc of only 40µA.
  • Output Capability: Capable of driving 50Ω transmission lines.
  • Bus-Hold Data Inputs: Inputs have built-in bus hold which eliminates the need for external pull-up or pull-down resistors.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal.
  • Master Reset: An active LOW master reset (Clear) input allows the flip-flops to be cleared synchronously.
  • Compatibility: Input and output interface capability with 5V TTL logic.
  • Package: Available in a 20-pin SO package, which is suitable for surface mount technology.

Applications:

The 74LVT273D is designed for use in applications that require high data throughput and robust performance. These applications include:

  • Memory registers
  • Data storage
  • Communication systems
  • Processors and computer systems
  • Industrial control systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVT273D is no exception. This product is manufactured in facilities that are certified to industry standards, ensuring high levels of performance and dependability for critical applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Panasonic
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Genesys
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2124 $58.4100
665+ $0.1743 $115.9095
1,030+ $0.1689 $173.9670
1,415+ $0.1635 $231.3525
1,830+ $0.1580 $289.1400
2,450+ $0.1416 $346.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess