EN
  • EN
  • DE

74LVT244ADB-T

Part No 74LVT244ADB-T
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 053517-74LVT244ADB-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT244ADB-T CAD Model

Description

Product Overview: 74LVT244ADB-T from NXP

The 74LVT244ADB-T is a high-performance, low-voltage BiCMOS device from NXP Semiconductors, known for its robustness and versatility in various electronic applications. This product is a member of the LVT family, which is designed to provide optimal performance in 3.3V systems while maintaining 5V tolerant I/Os. The 74LVT244ADB-T is an octal buffer/line driver with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Operating Voltage: Designed for a 3.3V power supply, with 5V tolerant inputs.
  • High Drive: Capable of driving 50 Ohm transmission lines.
  • Speed: Fast propagation delays and output transition times.
  • Power Dissipation: Reduced power consumption compared to traditional TTL logic.
  • Package: Available in a SSOP-20 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh operating environments.
  • Compatibility: Input and output interface capability to systems at 5V supply.

Applications

The 74LVT244ADB-T is designed for use in applications where high data throughput is required. Its ability to interface with 5V systems while operating at 3.3V makes it suitable for a wide range of uses, including:

  • Bus interface buffers
  • Buffer memory address registers
  • Data communication and telecommunication systems
  • Computers and peripherals
  • Microprocessor or microcontroller systems

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products. The 74LVT244ADB-T is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. The device also offers ESD protection, ensuring robustness in environments where static discharge can pose a threat to electronic components.

In summary, the 74LVT244ADB-T from NXP is a powerful solution for system designers looking for a high-speed, low-power octal buffer/line driver. Its compatibility with 5V systems and its performance characteristics make it a versatile choice for a variety of digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3012 $58.7340
470+ $0.2472 $116.1840
725+ $0.2395 $173.6375
1,000+ $0.2318 $231.8000
1,290+ $0.2241 $289.0890
1,730+ $0.2009 $347.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess